John Crane, Inc. Non-contacting Gas Seal for Turbo Compressors Type 28EXP

Description
Type 28EXP: The product for the most challenging and hostile environments with proven and independently audited performance to 425 bar(g). Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors
Datasheet
Description
Type 28EXP: The product for the most challenging and hostile environments with proven and independently audited performance to 425 bar(g). Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-contacting Gas Seal for Turbo Compressors - Type 28EXP - John Crane, Inc.
Morton Grove, IL, USA
Non-contacting Gas Seal for Turbo Compressors
Type 28EXP
Non-contacting Gas Seal for Turbo Compressors Type 28EXP
Type 28EXP: The product for the most challenging and hostile environments with proven and independently audited performance to 425 bar(g). Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors

Type 28EXP: The product for the most challenging and hostile environments with proven and independently audited performance to 425 bar(g). Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery.

Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available.

Applications

  • Centrifugal Compressors
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 28EXP
Product Name Non-contacting Gas Seal for Turbo Compressors
Mechanical Seal Type Single
Seal Application Gas Seal (Spiral Groove Seal)
Shaft Diameter ? to 13.75 inch (? to 349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Double Mechanical Seal With an Elastomer Drive - EP Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
View Details
Gas-lubricated, Non-contacting Single Seal For Cryogenic Pumps - Type 285 - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal
View Details