John Crane, Inc. Non-contacting Gas Seal for Turbo Compressors Type 28XP

Description
Type 28XP: Possibly the most popular seal in the range today, the Type 28XP builds on the 28AT design and seals medium to high pressures with improved chemical resistance. It can also operate over a wider temperature range and is increasingly the preferred product for large sizes, and for applications requiring slow roll and coast-down conditions. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors
Datasheet
Description
Type 28XP: Possibly the most popular seal in the range today, the Type 28XP builds on the 28AT design and seals medium to high pressures with improved chemical resistance. It can also operate over a wider temperature range and is increasingly the preferred product for large sizes, and for applications requiring slow roll and coast-down conditions. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-contacting Gas Seal for Turbo Compressors - Type 28XP - John Crane, Inc.
Morton Grove, IL, USA
Non-contacting Gas Seal for Turbo Compressors
Type 28XP
Non-contacting Gas Seal for Turbo Compressors Type 28XP
Type 28XP: Possibly the most popular seal in the range today, the Type 28XP builds on the 28AT design and seals medium to high pressures with improved chemical resistance. It can also operate over a wider temperature range and is increasingly the preferred product for large sizes, and for applications requiring slow roll and coast-down conditions. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors

Type 28XP: Possibly the most popular seal in the range today, the Type 28XP builds on the 28AT design and seals medium to high pressures with improved chemical resistance. It can also operate over a wider temperature range and is increasingly the preferred product for large sizes, and for applications requiring slow roll and coast-down conditions.

Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available.

Applications

  • Centrifugal Compressors
  • Other Compressors
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 28XP
Product Name Non-contacting Gas Seal for Turbo Compressors
Mechanical Seal Type Single
Seal Application Gas Seal (Spiral Groove Seal)
Shaft Diameter ? to 13.75 inch (? to 349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Circumferential Seals - QUALISEAL - Technetics Group
Specs
Spring Element Single Spring
Seal Application Gas Seal (Spiral Groove Seal); Aerospace, Industrial
Features Balanced
View Details
Seal SET - EADS-F-D40-70A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Soft Face Mechanical Seal - OFS Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Spring Element Multi-spring
Shaft Speed 290 rpm
View Details