John Crane, Inc. API 682 Category II and Category III, Type B, Arrangement 1 Single Rotating Metal Bellows Cartridge Seal Type 1670

Description
The Type 1670 is a factory pre-set edge-welded metal bellows API 682/ISO 21049 qualified cartridge seal with Alloy C-276 (UNS N10276) rotating welded metal bellows. The seal is available with either a fixed, floating or segmented bushing option with either a single-point or distributed flush arrangement. The Category III seals come with appropriate documentation in accordance with the API 682 specification. The cartridge arrangement greatly simplifies installation and maintenance and ensures trouble-free installation. Applications Process Pumps
Datasheet
Description
The Type 1670 is a factory pre-set edge-welded metal bellows API 682/ISO 21049 qualified cartridge seal with Alloy C-276 (UNS N10276) rotating welded metal bellows. The seal is available with either a fixed, floating or segmented bushing option with either a single-point or distributed flush arrangement. The Category III seals come with appropriate documentation in accordance with the API 682 specification. The cartridge arrangement greatly simplifies installation and maintenance and ensures trouble-free installation. Applications Process Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
API 682 Category II and Category III, Type B, Arrangement 1 Single Rotating Metal Bellows Cartridge Seal - Type 1670 - John Crane, Inc.
Morton Grove, IL, USA
API 682 Category II and Category III, Type B, Arrangement 1 Single Rotating Metal Bellows Cartridge Seal
Type 1670
API 682 Category II and Category III, Type B, Arrangement 1 Single Rotating Metal Bellows Cartridge Seal Type 1670
The Type 1670 is a factory pre-set edge-welded metal bellows API 682/ISO 21049 qualified cartridge seal with Alloy C-276 (UNS N10276) rotating welded metal bellows. The seal is available with either a fixed, floating or segmented bushing option with either a single-point or distributed flush arrangement. The Category III seals come with appropriate documentation in accordance with the API 682 specification. The cartridge arrangement greatly simplifies installation and maintenance and ensures trouble-free installation. Applications Process Pumps

The Type 1670 is a factory pre-set edge-welded metal bellows API 682/ISO 21049 qualified cartridge seal with Alloy C-276 (UNS N10276) rotating welded metal bellows. The seal is available with either a fixed, floating or segmented bushing option with either a single-point or distributed flush arrangement. The Category III seals come with appropriate documentation in accordance with the API 682 specification. The cartridge arrangement greatly simplifies installation and maintenance and ensures trouble-free installation.

Applications

  • Process Pumps
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 1670
Product Name API 682 Category II and Category III, Type B, Arrangement 1 Single Rotating Metal Bellows Cartridge Seal
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 0.7500 to 3.75 inch (19.05 to 95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Non-contacting Gas Seal for Turbo Compressors - Type 28XP - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Application Gas Seal (Spiral Groove Seal)
Shaft Diameter ? to 13.75 inch (? to 349 mm)
View Details