John Crane, Inc. Non-contacting Gas Seal for Turbo Compressors Type 28AT

Description
Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors
Datasheet
Description
Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-contacting Gas Seal for Turbo Compressors - Type 28AT - John Crane, Inc.
Morton Grove, IL, USA
Non-contacting Gas Seal for Turbo Compressors
Type 28AT
Non-contacting Gas Seal for Turbo Compressors Type 28AT
Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available. Applications Centrifugal Compressors Other Compressors

Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running gas seals have been the industry standard since early 1970 for gas-handling turbomachinery. Utilizing John Crane’s patented spiral groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and reduce maintenance costs and downtime. Single, tandem and double seal arrangements are available.

Applications

  • Centrifugal Compressors
  • Other Compressors
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 28AT
Product Name Non-contacting Gas Seal for Turbo Compressors
Mechanical Seal Type Single
Seal Application Gas Seal (Spiral Groove Seal)
Shaft Diameter ? to 12.12 inch (? to 308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Seal SET - EADS-F-D60-87A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Rudder Post Seal - SEA-GARD - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details