John Crane, Inc. Non-contacting, Non-elastomer Metal Bellows Outward Pumping Dual Gas Seal for High-temperature Applications Type 2874NE

Description
A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non-elastomeric flexible carbon graphite secondary seals. This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet contacting seals that permits reliable operation in high-temperature services. Fugitive emissions for Maximum Achievable Control Technology (MACT) compliance for sealing higher-temperature, volatile or hazardous fluids. API 682/ISO 21049 qualified. Elastomer-free seal handles a wide range of applications. Eliminates problems associated with coking barrier fluids and fouled heat exchangers. Applications Process Pumps Other Rotating Equipment
Datasheet
Description
A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non-elastomeric flexible carbon graphite secondary seals. This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet contacting seals that permits reliable operation in high-temperature services. Fugitive emissions for Maximum Achievable Control Technology (MACT) compliance for sealing higher-temperature, volatile or hazardous fluids. API 682/ISO 21049 qualified. Elastomer-free seal handles a wide range of applications. Eliminates problems associated with coking barrier fluids and fouled heat exchangers. Applications Process Pumps Other Rotating Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-contacting, Non-elastomer Metal Bellows Outward Pumping Dual Gas Seal for High-temperature Applications - Type 2874NE - John Crane, Inc.
Morton Grove, IL, USA
Non-contacting, Non-elastomer Metal Bellows Outward Pumping Dual Gas Seal for High-temperature Applications
Type 2874NE
Non-contacting, Non-elastomer Metal Bellows Outward Pumping Dual Gas Seal for High-temperature Applications Type 2874NE
A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non-elastomeric flexible carbon graphite secondary seals. This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet contacting seals that permits reliable operation in high-temperature services. Fugitive emissions for Maximum Achievable Control Technology (MACT) compliance for sealing higher-temperature, volatile or hazardous fluids. API 682/ISO 21049 qualified. Elastomer-free seal handles a wide range of applications. Eliminates problems associated with coking barrier fluids and fouled heat exchangers. Applications Process Pumps Other Rotating Equipment

A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non-elastomeric flexible carbon graphite secondary seals.

This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet contacting seals that permits reliable operation in high-temperature services. Fugitive emissions for Maximum Achievable Control Technology (MACT) compliance for sealing higher-temperature, volatile or hazardous fluids. API 682/ISO 21049 qualified. Elastomer-free seal handles a wide range of applications. Eliminates problems associated with coking barrier fluids and fouled heat exchangers.

Applications

  • Process Pumps
  • Other Rotating Equipment
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 2874NE
Product Name Non-contacting, Non-elastomer Metal Bellows Outward Pumping Dual Gas Seal for High-temperature Applications
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 0.7874 to 4.33 inch (20 to 110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve Rebuild Kit / Seal Kit - 427816 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Double Mechanical Seal With a Mechanical Drive - EP Type-3 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Seal Application Agitator or Mixer
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Non-contacting, Gas-lubricated Seals for Small-bore Rotating Equipment - Type 2800E - John Crane, Inc.
Specs
Mechanical Seal Type Single
Shaft Diameter 0.8750 to 4 inch (22.22 to 102 mm)
Rubbing Speed ? to 5000 ft/min (? to 2540 cm/sec)
View Details