John Crane, Inc. Non-asbestos Sheet Gasketing 2160/4160

Description
John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can be packed by hand. John Crane injectable packing will conform to any size stuffing box. 2160 — Compressed sheet with a synthetic fiber base and butadiene acrylonitrile binder. This material has excellent sealability and exhibits good creep resistance. 4160 — compressed sheet with synthetic fiber base and styrene butadiene rubber binder. This material has excellent sealability, good anti-stick properties, and exhibits good creep resistance. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves
Description
John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can be packed by hand. John Crane injectable packing will conform to any size stuffing box. 2160 — Compressed sheet with a synthetic fiber base and butadiene acrylonitrile binder. This material has excellent sealability and exhibits good creep resistance. 4160 — compressed sheet with synthetic fiber base and styrene butadiene rubber binder. This material has excellent sealability, good anti-stick properties, and exhibits good creep resistance. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves

Suppliers

Company
Product
Description
Supplier Links
Non-asbestos Sheet Gasketing - 2160/4160 - John Crane, Inc.
Morton Grove, IL, USA
Non-asbestos Sheet Gasketing
2160/4160
Non-asbestos Sheet Gasketing 2160/4160
John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can be packed by hand. John Crane injectable packing will conform to any size stuffing box. 2160 — Compressed sheet with a synthetic fiber base and butadiene acrylonitrile binder. This material has excellent sealability and exhibits good creep resistance. 4160 — compressed sheet with synthetic fiber base and styrene butadiene rubber binder. This material has excellent sealability, good anti-stick properties, and exhibits good creep resistance. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves

John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability makes it easy to apply. This material can be injected via a high-pressure gun or can be packed by hand. John Crane injectable packing will conform to any size stuffing box.

2160 — Compressed sheet with a synthetic fiber base and butadiene acrylonitrile binder. This material has excellent sealability and exhibits good creep resistance.

4160 — compressed sheet with synthetic fiber base and styrene butadiene rubber binder. This material has excellent sealability, good anti-stick properties, and exhibits good creep resistance.

Applications

  • Process Pumps
  • Mixer and Agitators
  • Other Rotating Equipment
  • Valves
Supplier's Site

Technical Specifications

  John Crane, Inc.
Product Category Compression Packing Seals
Product Number 2160/4160
Product Name Non-asbestos Sheet Gasketing
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 290 psi (204 m H2O)
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Abrasive Service Aramid and Meta-aramid Packings - K1730/K1760/K1761/K1771 - John Crane, Inc.
Specs
Seal Type Braided Packing
Material Classification Aramid; (Kevlar®)
Lubrication PTFE
View Details