Smith-Victor Corporation PRO-3: 2-WAY METAL PANHEAD 701232

Description
PRO-3 2-WAY METAL PANHEAD
Description
PRO-3 2-WAY METAL PANHEAD

Suppliers

Company
Product
Description
Supplier Links
PRO-3: 2-WAY METAL PANHEAD - 701232 - Smith-Victor Corporation
Bartlett, IL, USA
PRO-3: 2-WAY METAL PANHEAD
701232
PRO-3: 2-WAY METAL PANHEAD 701232
PRO-3 2-WAY METAL PANHEAD

PRO-3
2-WAY METAL PANHEAD

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701232
Product Name PRO-3: 2-WAY METAL PANHEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE - 700170 - Smith-Victor Corporation
Specs
Type Tripod
Height 5 ft (15.24 dm)
Features Adjustable Height or Length
View Details
BigRed 2-Ton Jack Stands - T42002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9010 to 1.38 ft (2.75 to 4.21 dm)
Capacity 4000 lbs (1814 kg)
View Details