Smith-Victor Corporation P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE 700170

Description
P810 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE
Description
P810 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE

Suppliers

Company
Product
Description
Supplier Links
P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE - 700170 - Smith-Victor Corporation
Bartlett, IL, USA
P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE
700170
P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE 700170
P810 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE

P810
PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700170
Product Name P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Leg Supports -  - Omni Metalcraft Corp.
Omni Metalcraft Corp.
View Details
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD - 700427 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.38 ft (16.38 dm)
Capacity 8.8 lbs (3.99 kg)
View Details