Smith-Victor Corporation PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD 701230

Description
PRO-5 HEAVY-DUTY 2-WAY FLUID PANHEAD NEW!
Description
PRO-5 HEAVY-DUTY 2-WAY FLUID PANHEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD - 701230 - Smith-Victor Corporation
Bartlett, IL, USA
PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD
701230
PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD 701230
PRO-5 HEAVY-DUTY 2-WAY FLUID PANHEAD NEW!

PRO-5
HEAVY-DUTY 2-WAY FLUID PANHEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701230
Product Name PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
TB445: MEDIUM TRIPOD BAG - 701219 - Smith-Victor Corporation
Smith-Victor Corporation
Specs
Type Tripod
View Details
BigRed 6-Ton Jack Stand - T46002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 1.28 to 1.98 ft (3.91 to 6.05 dm)
Capacity 12000 lbs (5442 kg)
View Details