Smith-Victor Corporation TB445: MEDIUM TRIPOD BAG 701219

Description
TB445 MEDIUM TRIPOD BAG
Description
TB445 MEDIUM TRIPOD BAG

Suppliers

Company
Product
Description
Supplier Links
TB445: MEDIUM TRIPOD BAG - 701219 - Smith-Victor Corporation
Bartlett, IL, USA
TB445: MEDIUM TRIPOD BAG
701219
TB445: MEDIUM TRIPOD BAG 701219
TB445 MEDIUM TRIPOD BAG

TB445
MEDIUM TRIPOD BAG

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701219
Product Name TB445: MEDIUM TRIPOD BAG
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
P810: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND MEDIUM-DUTY BASE - 700170 - Smith-Victor Corporation
Specs
Type Tripod
Height 5 ft (15.24 dm)
Features Adjustable Height or Length
View Details
BigRed 12-Ton Jack Stands - T41202 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 18.31 to 28.12 ft (55.82 to 85.72 dm)
Capacity 24000 lbs (10884 kg)
View Details