Smith-Victor Corporation TB990: LARGE TRIPOD BAG 701215

Description
TB990 LARGE TRIPOD BAG
Description
TB990 LARGE TRIPOD BAG

Suppliers

Company
Product
Description
Supplier Links
TB990: LARGE TRIPOD BAG - 701215 - Smith-Victor Corporation
Bartlett, IL, USA
TB990: LARGE TRIPOD BAG
701215
TB990: LARGE TRIPOD BAG 701215
TB990 LARGE TRIPOD BAG

TB990
LARGE TRIPOD BAG

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701215
Product Name TB990: LARGE TRIPOD BAG
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Indicator Stand with Magnetic Base - 815 MB - Mahr Inc.
Specs
Type Stand
Height 0.9350 ft (2.85 dm)
Features Magnetic Base
View Details
MP100: ALUMINUM MONOPOD WITH BALL HEAD - 700382 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.27 ft (16.05 dm)
Capacity 13 lbs (5.9 kg)
View Details