Smith-Victor Corporation TA 3000: WHEEL SET 701200

Description
TA 3000 WHEEL SET
Description
TA 3000 WHEEL SET

Suppliers

Company
Product
Description
Supplier Links
TA 3000: WHEEL SET - 701200 - Smith-Victor Corporation
Bartlett, IL, USA
TA 3000: WHEEL SET
701200
TA 3000: WHEEL SET 701200
TA 3000 WHEEL SET

TA 3000
WHEEL SET

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701200
Product Name TA 3000: WHEEL SET
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD - 700418 - Smith-Victor Corporation
Specs
Type Tripod
Height 4.75 ft (14.48 dm)
Capacity 5.1 lbs (2.31 kg)
View Details
BigRed 2-Ton Jack Stands - T42002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9010 to 1.38 ft (2.75 to 4.21 dm)
Capacity 4000 lbs (1814 kg)
View Details