Smith-Victor Corporation CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD 700418

Description
CF100 CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD NEW!
Description
CF100 CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD - 700418 - Smith-Victor Corporation
Bartlett, IL, USA
CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD
700418
CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD 700418
CF100 CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD NEW!

CF100
CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700418
Product Name CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
DOLLYPOD V: WHEELED TRIPOD WITH PRO-5 3-WAY HEAD - 700000 - Smith-Victor Corporation
Specs
Type Tripod
Height 6.08 ft (18.54 dm)
Material Steel
View Details
BigRed 2-Ton Jack Stands - T42002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9010 to 1.38 ft (2.75 to 4.21 dm)
Capacity 4000 lbs (1814 kg)
View Details