Smith-Victor Corporation CS1: CAMCORDER STABILIZER 700445

Description
CS1 CAMCORDER STABILIZER
Description
CS1 CAMCORDER STABILIZER

Suppliers

Company
Product
Description
Supplier Links
CS1: CAMCORDER STABILIZER - 700445 - Smith-Victor Corporation
Bartlett, IL, USA
CS1: CAMCORDER STABILIZER
700445
CS1: CAMCORDER STABILIZER 700445
CS1 CAMCORDER STABILIZER

CS1
CAMCORDER STABILIZER

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700445
Product Name CS1: CAMCORDER STABILIZER
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PRO-5: HEAVY-DUTY 2-WAY FLUID PANHEAD - 701230 - Smith-Victor Corporation
Specs
Type Tripod
View Details
BigRed 2-Ton Double Lock Jack Stands - T42002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9167 to 1.4 ft (2.79 to 4.25 dm)
Capacity 4000 lbs (1814 kg)
View Details