Smith-Victor Corporation CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD 700427

Description
CF300 CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD NEW!
Description
CF300 CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD - 700427 - Smith-Victor Corporation
Bartlett, IL, USA
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD
700427
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD 700427
CF300 CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD NEW!

CF300
CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700427
Product Name CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details