Smith-Victor Corporation PRO-4: PROFESSIONAL GRADE 3-WAY METAL PANHEAD 701231

Description
PRO-4 PROFESSIONAL GRADE 3-WAY METAL PANHEAD
Description
PRO-4 PROFESSIONAL GRADE 3-WAY METAL PANHEAD

Suppliers

Company
Product
Description
Supplier Links
PRO-4: PROFESSIONAL GRADE 3-WAY METAL PANHEAD - 701231 - Smith-Victor Corporation
Bartlett, IL, USA
PRO-4: PROFESSIONAL GRADE 3-WAY METAL PANHEAD
701231
PRO-4: PROFESSIONAL GRADE 3-WAY METAL PANHEAD 701231
PRO-4 PROFESSIONAL GRADE 3-WAY METAL PANHEAD

PRO-4
PROFESSIONAL GRADE 3-WAY METAL PANHEAD

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 701231
Product Name PRO-4: PROFESSIONAL GRADE 3-WAY METAL PANHEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
GEMINI 2600: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD - 700115 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.25 ft (16 dm)
Features Adjustable Height or Length
View Details
BigRed 2-Ton Double Lock Jack Stands - T42002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9167 to 1.4 ft (2.79 to 4.25 dm)
Capacity 4000 lbs (1814 kg)
View Details