Smith-Victor Corporation BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY 700355

Description
BH8 METAL ALLOY BALL HEAD, 40 LB. CAPACITY NEW!
Description
BH8 METAL ALLOY BALL HEAD, 40 LB. CAPACITY NEW!

Suppliers

Company
Product
Description
Supplier Links
BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY - 700355 - Smith-Victor Corporation
Bartlett, IL, USA
BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY
700355
BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY 700355
BH8 METAL ALLOY BALL HEAD, 40 LB. CAPACITY NEW!

BH8
METAL ALLOY BALL HEAD, 40 LB. CAPACITY

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700355
Product Name BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details