Smith-Victor Corporation RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP 401294

Description
RAVEN RS3 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS3 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP - 401294 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
401294
RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP 401294
RAVEN RS3 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS3
3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401294
Product Name RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS - 401445 - Smith-Victor Corporation
Specs
Type Boom-Arms
Material Aluminum
Features Boom / Gliding Arm
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details