Smith-Victor Corporation CF5: CARBON FIBER TRIPOD BASE 700328

Description
CF5 CARBON FIBER TRIPOD BASE NEW!
Description
CF5 CARBON FIBER TRIPOD BASE NEW!

Suppliers

Company
Product
Description
Supplier Links
CF5: CARBON FIBER TRIPOD BASE - 700328 - Smith-Victor Corporation
Bartlett, IL, USA
CF5: CARBON FIBER TRIPOD BASE
700328
CF5: CARBON FIBER TRIPOD BASE 700328
CF5 CARBON FIBER TRIPOD BASE NEW!

CF5
CARBON FIBER TRIPOD BASE

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700328
Product Name CF5: CARBON FIBER TRIPOD BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE - 700185 - Smith-Victor Corporation
Specs
Type Tripod
Height 5 ft (15.24 dm)
Features Adjustable Height or Length
View Details
BigRed 2-Ton Double Lock Jack Stands - T42002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9167 to 1.4 ft (2.79 to 4.25 dm)
Capacity 4000 lbs (1814 kg)
View Details