Smith-Victor Corporation P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE 700185

Description
P910 PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE
Description
P910 PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE

Suppliers

Company
Product
Description
Supplier Links
P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE - 700185 - Smith-Victor Corporation
Bartlett, IL, USA
P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE
700185
P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE 700185
P910 PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE

P910
PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700185
Product Name P910: PINNACLE 3-WAY PANHEAD AND MEDIUM-DUTY BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CS1: CAMCORDER STABILIZER - 700445 - Smith-Victor Corporation
Smith-Victor Corporation
Specs
Type Tripod
View Details
BigRed 6-Ton Jack Stand - T46002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 1.28 to 1.98 ft (3.91 to 6.05 dm)
Capacity 12000 lbs (5442 kg)
View Details