Smith-Victor Corporation CF3: CARBON FIBER TRIPOD BASE 700319

Description
CF3 CARBON FIBER TRIPOD BASE NEW!
Description
CF3 CARBON FIBER TRIPOD BASE NEW!

Suppliers

Company
Product
Description
Supplier Links
CF3: CARBON FIBER TRIPOD BASE - 700319 - Smith-Victor Corporation
Bartlett, IL, USA
CF3: CARBON FIBER TRIPOD BASE
700319
CF3: CARBON FIBER TRIPOD BASE 700319
CF3 CARBON FIBER TRIPOD BASE NEW!

CF3
CARBON FIBER TRIPOD BASE

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700319
Product Name CF3: CARBON FIBER TRIPOD BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS - 401445 - Smith-Victor Corporation
Specs
Type Boom-Arms
Material Aluminum
Features Boom / Gliding Arm
View Details
BigRed 6-Ton Double Locking Jack Stands - T46002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 1.31 to 1.99 ft (4 to 6.06 dm)
Capacity 12000 lbs (5442 kg)
View Details