Smith-Victor Corporation PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS 401445

Description
PORT-A-BOOM COMPLETE BOOM STAND ON WHEELS
Description
PORT-A-BOOM COMPLETE BOOM STAND ON WHEELS

Suppliers

Company
Product
Description
Supplier Links
PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS - 401445 - Smith-Victor Corporation
Bartlett, IL, USA
PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS
401445
PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS 401445
PORT-A-BOOM COMPLETE BOOM STAND ON WHEELS

PORT-A-BOOM
COMPLETE BOOM STAND ON WHEELS

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401445
Product Name PORT-A-BOOM: COMPLETE BOOM STAND ON WHEELS
Type Boom-Arms
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD - 700160 - Smith-Victor Corporation
Specs
Type Tripod
Height 2.33 ft (7.11 dm)
Features Adjustable Height or Length
View Details
BigRed 3-Ton Double Locking Jack Stands - T43002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9688 to 1.4 ft (2.95 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details