Smith-Victor Corporation CF1: CARBON FIBER TRIPOD BASE 700310

Description
CF1 CARBON FIBER TRIPOD BASE NEW!
Description
CF1 CARBON FIBER TRIPOD BASE NEW!

Suppliers

Company
Product
Description
Supplier Links
CF1: CARBON FIBER TRIPOD BASE - 700310 - Smith-Victor Corporation
Bartlett, IL, USA
CF1: CARBON FIBER TRIPOD BASE
700310
CF1: CARBON FIBER TRIPOD BASE 700310
CF1 CARBON FIBER TRIPOD BASE NEW!

CF1
CARBON FIBER TRIPOD BASE

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700310
Product Name CF1: CARBON FIBER TRIPOD BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 1,000 lbs Engine Stand - T24541 - Torin Jacks, Inc.
Specs
Type Stand
Capacity 1000 lbs (454 kg)
Material Steel
View Details