Torin Jacks, Inc. BigRed 1,000 lbs Engine Stand T24541

Description
* Study design prevent these engine stans from tipping while holding the block. * Front swivel castors allow you to move and position engine exactly where you need it. * Four adjustable arms and 360 degree rotation allow for easy mounting.
Description
* Study design prevent these engine stans from tipping while holding the block. * Front swivel castors allow you to move and position engine exactly where you need it. * Four adjustable arms and 360 degree rotation allow for easy mounting.

Suppliers

Company
Product
Description
Supplier Links
BigRed 1,000 lbs Engine Stand - T24541 - Torin Jacks, Inc.
Ontario, CA, USA
BigRed 1,000 lbs Engine Stand
T24541
BigRed 1,000 lbs Engine Stand T24541
* Study design prevent these engine stans from tipping while holding the block. * Front swivel castors allow you to move and position engine exactly where you need it. * Four adjustable arms and 360 degree rotation allow for easy mounting.

* Study design prevent these engine stans from tipping while holding the block.
* Front swivel castors allow you to move and position engine exactly where you need it.
* Four adjustable arms and 360 degree rotation allow for easy mounting.

Supplier's Site

Technical Specifications

  Torin Jacks, Inc.
Product Category Support Stands
Product Number T24541
Product Name BigRed 1,000 lbs Engine Stand
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details