Smith-Victor Corporation RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10 401272

Description
RAVEN STAND CASTER SET 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10
Description
RAVEN STAND CASTER SET 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10

Suppliers

Company
Product
Description
Supplier Links
RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10 - 401272 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10
401272
RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10 401272
RAVEN STAND CASTER SET 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10

RAVEN STAND CASTER SET
3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401272
Product Name RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
TB445: MEDIUM TRIPOD BAG - 701219 - Smith-Victor Corporation
Smith-Victor Corporation
Specs
Type Tripod
View Details
BigRed 6-Ton Double Locking Jack Stands - T46002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 1.31 to 1.99 ft (4 to 6.06 dm)
Capacity 12000 lbs (5442 kg)
View Details