Smith-Victor Corporation MBH511: Background Hanger 10' - 12' 690740

Description
MBH511 Background Hanger 10' - 12'
Description
MBH511 Background Hanger 10' - 12'

Suppliers

Company
Product
Description
Supplier Links
MBH511: Background Hanger 10' - 12' - 690740 - Smith-Victor Corporation
Bartlett, IL, USA
MBH511: Background Hanger 10' - 12'
690740
MBH511: Background Hanger 10' - 12' 690740
MBH511 Background Hanger 10' - 12'

MBH511
Background Hanger 10' - 12'

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 690740
Product Name MBH511: Background Hanger 10' - 12'
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD - 700427 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.38 ft (16.38 dm)
Capacity 8.8 lbs (3.99 kg)
View Details
BigRed 3-Ton Double Locking Jack Stands - T43002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9688 to 1.4 ft (2.95 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details