Smith-Victor Corporation P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD 700160

Description
P600 PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD
Description
P600 PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD

Suppliers

Company
Product
Description
Supplier Links
P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD - 700160 - Smith-Victor Corporation
Bartlett, IL, USA
P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD
700160
P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD 700160
P600 PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD

P600
PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700160
Product Name P600: PINNACLE DIGITAL DESKTOP TRIPOD WITH 3-WAY HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details