Smith-Victor Corporation RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP 401295

Description
RAVEN RS13 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS13 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP - 401295 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
401295
RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP 401295
RAVEN RS13 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS13
13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401295
Product Name RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD - 700436 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.48 ft (16.71 dm)
Capacity 16.2 lbs (7.35 kg)
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details