Smith-Victor Corporation P500: PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD 700155

Description
P500 PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD
Description
P500 PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD

Suppliers

Company
Product
Description
Supplier Links
P500: PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD - 700155 - Smith-Victor Corporation
Bartlett, IL, USA
P500: PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD
700155
P500: PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD 700155
P500 PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD

P500
PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700155
Product Name P500: PINNACLE DIGITAL ECONOMY TRIPOD WITH 2-WAY HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BH8: METAL ALLOY BALL HEAD, 40 LB. CAPACITY - 700355 - Smith-Victor Corporation
Specs
Type Tripod
Capacity 40 lbs (18.14 kg)
Features Swing / Tilt
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details