Smith-Victor Corporation PRO-4000: HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD 700106

Description
PRO-4000 HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD NEW!
Description
PRO-4000 HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
PRO-4000: HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD - 700106 - Smith-Victor Corporation
Bartlett, IL, USA
PRO-4000: HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD
700106
PRO-4000: HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD 700106
PRO-4000 HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD NEW!

PRO-4000
HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700106
Product Name PRO-4000: HEAVY-DUTY TRIPOD WITH PRO-4 3-WAY FLUID HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CF5: CARBON FIBER TRIPOD BASE - 700328 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.1 ft (15.54 dm)
Capacity 18 lbs (8.16 kg)
View Details
BigRed 12-Ton Jack Stands - T41202 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 18.31 to 28.12 ft (55.82 to 85.72 dm)
Capacity 24000 lbs (10884 kg)
View Details