Smith-Victor Corporation PROPOD BASE: PROFESSIONAL TRIPOD BASE ONLY 700104

Description
PROPOD BASE PROFESSIONAL TRIPOD BASE ONLY
Description
PROPOD BASE PROFESSIONAL TRIPOD BASE ONLY

Suppliers

Company
Product
Description
Supplier Links
PROPOD BASE: PROFESSIONAL TRIPOD BASE ONLY - 700104 - Smith-Victor Corporation
Bartlett, IL, USA
PROPOD BASE: PROFESSIONAL TRIPOD BASE ONLY
700104
PROPOD BASE: PROFESSIONAL TRIPOD BASE ONLY 700104
PROPOD BASE PROFESSIONAL TRIPOD BASE ONLY

PROPOD BASE
PROFESSIONAL TRIPOD BASE ONLY

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700104
Product Name PROPOD BASE: PROFESSIONAL TRIPOD BASE ONLY
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 6-Ton Jack Stand - T46002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 1.28 to 1.98 ft (3.91 to 6.05 dm)
Capacity 12000 lbs (5442 kg)
View Details