Smith-Victor Corporation MB150: HEAVY-DUTY BOOM ARM 401297

Description
MB150 HEAVY-DUTY BOOM ARM
Description
MB150 HEAVY-DUTY BOOM ARM

Suppliers

Company
Product
Description
Supplier Links
MB150: HEAVY-DUTY BOOM ARM - 401297 - Smith-Victor Corporation
Bartlett, IL, USA
MB150: HEAVY-DUTY BOOM ARM
401297
MB150: HEAVY-DUTY BOOM ARM 401297
MB150 HEAVY-DUTY BOOM ARM

MB150
HEAVY-DUTY BOOM ARM

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401297
Product Name MB150: HEAVY-DUTY BOOM ARM
Type Boom-Arms
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details