Smith-Victor Corporation CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD 700436

Description
CF500 CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD NEW!
Description
CF500 CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD - 700436 - Smith-Victor Corporation
Bartlett, IL, USA
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD
700436
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD 700436
CF500 CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD NEW!

CF500
CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700436
Product Name CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
MP100: ALUMINUM MONOPOD WITH BALL HEAD - 700382 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.27 ft (16.05 dm)
Capacity 13 lbs (5.9 kg)
View Details
BigRed 12-Ton Jack Stands - T41202 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 18.31 to 28.12 ft (55.82 to 85.72 dm)
Capacity 24000 lbs (10884 kg)
View Details