Smith-Victor Corporation RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401293

Description
RAVEN RS6 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS6 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP - 401293 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
401293
RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401293
RAVEN RS6 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS6
6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401293
Product Name RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
40 Tonne Capacity - 25mm High Support Lock Block - 236784 Support Block - Weber UK, Ltd.
Specs
Type Stand
Capacity 80000 lbs (36281 kg)
View Details