Smith-Victor Corporation RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401290

Description
RAVEN RS75 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS75 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP - 401290 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
401290
RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401290
RAVEN RS75 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS75
7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401290
Product Name RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD - 700427 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.38 ft (16.38 dm)
Capacity 8.8 lbs (3.99 kg)
View Details
MSU Series, Stainless Steel NSF Listed Machine Stand - 4MSU-3636 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 3 ft (9.14 dm)
Material Steel - Stainless
View Details