Smith-Victor Corporation RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401228

Description
RAVEN RS2 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS2 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP - 401228 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
401228
RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401228
RAVEN RS2 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS2
6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401228
Product Name RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Comparator Stand - 35B - Mahr Inc.
Specs
Type Stand
View Details
PRO-3: 2-WAY METAL PANHEAD - 701232 - Smith-Victor Corporation
Smith-Victor Corporation
Specs
Type Tripod
View Details