Smartmore Corporation Limited 8K High Performance Line Scan Lens SMI-LEL-8k-02

Description
- Espacially suitable for lithium coating detection; - Short working distance,high resolution,distortio n <0.05%; - Easy to use,no need to consider the adaptor; - Support the largest sensor size up to 60mm,compatible with 4K/8K line scan camera.
Description
- Espacially suitable for lithium coating detection; - Short working distance,high resolution,distortio n <0.05%; - Easy to use,no need to consider the adaptor; - Support the largest sensor size up to 60mm,compatible with 4K/8K line scan camera.

Suppliers

Company
Product
Description
Supplier Links
8K High Performance Line Scan Lens - SMI-LEL-8k-02 - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
8K High Performance Line Scan Lens
SMI-LEL-8k-02
8K High Performance Line Scan Lens SMI-LEL-8k-02
- Espacially suitable for lithium coating detection; - Short working distance,high resolution,distortio n <0.05%; - Easy to use,no need to consider the adaptor; - Support the largest sensor size up to 60mm,compatible with 4K/8K line scan camera.

- Espacially suitable for lithium coating detection;
- Short working distance,high resolution,distortion <0.05%;
- Easy to use,no need to consider the adaptor;
- Support the largest sensor size up to 60mm,compatible with 4K/8K line scan camera.

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Camera Lenses and Video Lenses
Product Number SMI-LEL-8k-02
Product Name 8K High Performance Line Scan Lens
Iris Control Manual Iris Control
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
 - Computar / Chugai H16Z7516DC - Image Labs International
Image Labs International
Specs
Iris Control Automatic DC Drive
Lens Mount C-Mount
Optical Format 1/2"
View Details
Anamorphic Motion Picture Primo® Zoom Lenses - ALZ3 Series - Panavision, Inc.
Specs
Type Zoom
Range 270 to 480 mm (10.63 to 18.9 inch)
Minimum 2652 mm (104 inch)
View Details
Double Telecentric Lens - SMI-TELE-DF110-04 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 2/3"; 1"
Type Zoom
View Details