Smartmore Corporation Limited Structured Light 3D Camera SMI-LADI-002

Description
1. IP67 high protection level: Can be used in environment with a lot of dust and water. The internal mounting holes have metal sleeves, which can withstand greater mounting stress. 2. Ultra-high stability, bringing you ultimate measurement experience: Built-in original SPA algorithm SUPER-POINT-AIGORITH M (original in the industry) Even if it deals with workpieces of different colors and the imaging spot is different, the point can be accurately selected to ensure stability and reliability of the sensor output 3. The most cost-effective laser displacement sensor: The highest resolution can reach 0.25 μm, and it can be taught by PC-side upper software, which is simple and easy to operate. The series corresponds to high-precision detection of 30-140mm. You can choose according to the site situa
Description
1. IP67 high protection level: Can be used in environment with a lot of dust and water. The internal mounting holes have metal sleeves, which can withstand greater mounting stress. 2. Ultra-high stability, bringing you ultimate measurement experience: Built-in original SPA algorithm SUPER-POINT-AIGORITH M (original in the industry) Even if it deals with workpieces of different colors and the imaging spot is different, the point can be accurately selected to ensure stability and reliability of the sensor output 3. The most cost-effective laser displacement sensor: The highest resolution can reach 0.25 μm, and it can be taught by PC-side upper software, which is simple and easy to operate. The series corresponds to high-precision detection of 30-140mm. You can choose according to the site situa

Suppliers

Company
Product
Description
Supplier Links
Structured Light 3D Camera - SMI-LADI-002 - Smartmore Corporation Limited
Shatin, N.T, Hong Kong
Structured Light 3D Camera
SMI-LADI-002
Structured Light 3D Camera SMI-LADI-002
1. IP67 high protection level: Can be used in environment with a lot of dust and water. The internal mounting holes have metal sleeves, which can withstand greater mounting stress. 2. Ultra-high stability, bringing you ultimate measurement experience: Built-in original SPA algorithm SUPER-POINT-AIGORITH M (original in the industry) Even if it deals with workpieces of different colors and the imaging spot is different, the point can be accurately selected to ensure stability and reliability of the sensor output 3. The most cost-effective laser displacement sensor: The highest resolution can reach 0.25 μm, and it can be taught by PC-side upper software, which is simple and easy to operate. The series corresponds to high-precision detection of 30-140mm. You can choose according to the site situa

1. IP67 high protection level:
Can be used in environment with a lot of dust and water.
The internal mounting holes have metal sleeves, which can withstand greater mounting stress.
2. Ultra-high stability, bringing you ultimate measurement experience:
Built-in original SPA algorithm SUPER-POINT-AIGORITHM (original in the industry) Even if it deals with workpieces of different colors and the imaging spot is different, the point can be accurately selected to ensure stability and reliability of the sensor output
3. The most cost-effective laser displacement sensor:
The highest resolution can reach 0.25 μm, and it can be taught by PC-side upper software, which is simple and easy to operate. The series corresponds to high-precision detection of 30-140mm. You can choose according to the site situa

Supplier's Site

Technical Specifications

  Smartmore Corporation Limited
Product Category Imaging Workstations
Product Number SMI-LADI-002
Product Name Structured Light 3D Camera
Applications Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Xi 400 Microscope optics - OPTXI40LTF20CF - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Applications Electronics or Semiconductor Inspection
Image Source Thermal or Infrared
View Details
Unitron Ltd.
Specs
Image Source Line Scan Camera
Stage Type None
Modules Included Cameras or Imagers
View Details
Automated Optical Inspection System - nSPEC™ - Nanotronics Imaging
Specs
System Type Modular / PC-Based
Applications Electronics or Semiconductor Inspection
Image Source Optical Microscope
View Details
Laser Machining Microscope - MIC4 - WDI Wise Device Inc.
Specs
System Type Modular / PC-Based
Applications Alignment / Guidance; Biotechnology or Medical; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Production & Quality Control; Thin Film Thickness, Mask Align
Image Source Line Scan Camera; Thermal or Infrared (optional feature); Optical Microscope; Confocal Laser
View Details