This model is suitable for small workpiece in scenarios such as loading and unloading, small frame/tray sorting, and assembly. It is small in size, and has high precision and high cycle time, and can be fast deployed, and conveniently maintained. The accuracy can reach ±0.03mm, the point cloud data can be output in 0.6s, and the positioning time is less than 3s, which can meet the high cycle of the production line. The product has a high degree of intelligence and strong versatility, and does not require secondary development, helping users to achieve flexibility in production lines, reducing labor input and tooling customization costs, and improving manufacturing production efficiency. The highly-integrated lightweight body design meets the needs of short-distance positioning for robot arm-mounted installations, and is also friendly to small-load collaborative robots.
1. Applicable to scenarios with short distance, narrow view and small workpieces.
2. Applicable to scenarios where dark or black object requires recognition and positioning.
3. High takt time, 0.6s output point cloud data.
4. It has a certain ability to resist ambient light, and can work under a maximum illumination of 50000lux.
5. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection.
6. Small in size and lightweight, matching lightweight mechanical arms.
7. Use high-level shock-resistant and shock-proof hardware, which is stable and reliable.
8. IP65 protection level.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Imaging Workstations |
| Product Number | SMI-3DSL-2000-01 |
| Product Name | Structured Light 3D Camera |
| Applications | Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring |