Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts self-developed MEMS, which is a silicon-based chip, and has the advantages of low batch cost) and light weight.Highly integrated, all of the calculations are finished at the camera interior;
High quality of real-time performance, High resolution and High precision;
Integrated infrared light source;
Non-contact measurement;
SDK for Windows and Linux;
Software “DkamViewer” for rapid application;
Install conveniently, without any on-site calibrations;
Achieving high speed data transmission by using Gigabit Ethernet;
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Imaging Workstations |
| Product Number | SMI-3DSL-1000-03 |
| Product Name | High Precision 3D Camera |
| Applications | Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring |
| Stage Type | X-Y-Z Stage; Rotary Positioner |
| Modules Included | Cameras or Imagers |