A set of lightweight 3D vision system suitable for robotic arm installation. The sensor can be connected and mounted on the robotic arm, and can reach the working point with the movement of the robotic arm, which can get rid of the limitation of fixed installation field of view and expand the scanning and positioning range. At the same time, due to the small size and light weight of the product, it is convenient to change the scanning angle in a narrow range and more accurately locate the workpiece in a special state. The product has a user-friendly interface and an easy-to-connect Ethernet interface, fully realizing intelligent operation. The product is equipped with a sturdy metal case and has an IP65 protection level, which is especially suitable for harsh working environments. The arm-mounted installation method can take advantage of the arm span of the robot to position the workpiece in multiple or large-scale material frames and pallets, without being restricted by the height space, and can also slide with the robot on the ground rail, flexibly working in multiple saved space and cost between workstations.
1. Line laser solution, resistant to ambient light interference.
2. It is suitable for scenarios with close distance, high precision, small volume, and all outdoor demand.
3. It features the identification and positioning of dark, black and highly reflective objects.
4. High-level shock-resistant and shock-proof hardware ensures stablity and reliablity.
5. Flexible installation methods can be used in multi-directional target scanning and positioning scenarios.
6. The software optimization algorithm eliminates lens distortion and ensures the accuracy of data collection.
7. The scanning speed can be adjusted. An IP65 safety protection level is provided.
8. It also works in strong light such as an illumination of 110000LUX outdoors.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Imaging Workstations |
| Product Number | SMI-3DBL-500-01 |
| Product Name | Structured Light 3D Camera |
| Applications | Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring |