Smart Fog Relative Humidity Sensor Smart Fog® S1

Description
The Smart Fog® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for both temperature and humidity. SPECIFICATIONS Relative Humidity Range: 0 to 100% RHTemperature Range: -40 to 140°F (-40 to 60°C) Accuracy, RH: ±1 % Accuracy, Temp Models with 4-20mA Temp. Output: ±0.9°F @ 72°F (±0.3°C @ 25°C) Accuracy, Temp Models with Passive Thermistor Temp Sensor: ±0.4°F @ 77°F (±0.22°C @ 25°C) Hysteresis, RH: ±1% Repeatability, RH: ±0.1% typicalTemperature Limits: -40 to 140°F (-40 to 60°C) Storage Temperature: -40 to 176°F (-40 to 80°C) Compensated Temperature Range, RH: -4 to 140°F (-20 to 60°C) 4-20 mA Loop Powered Models: Power Requirements: 10-35 VDC Output Signal: 4-20 mA 0-10 V Output Models: Power Requirements: 15-35 VDC or 15 –29 VAC Output Signal: 0-10 V @ 5 mA max 0-5 V Output Models: Power Requirements: 10-35 VDC or 10–29 VAC. Output Signal: 0-5 V @ 5 mA max Response Time: 15 seconds Electrical Connections: Removable screw terminal block Drift: <1% RH/year RH Sensor: Capacitance polymer Temperature Sensor: 4-20 mA Output, Solid State Band Gap. Passive Output: 10K @ 25°C Thermistor (Dwyer curve A) Enclosure: ABS Enclosure Rating: Designed to meet NEMA 3S (IP54) Weight: 0.3 oz (8.5 g) Agency Approvals: CE
Description
The Smart Fog® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for both temperature and humidity. SPECIFICATIONS Relative Humidity Range: 0 to 100% RHTemperature Range: -40 to 140°F (-40 to 60°C) Accuracy, RH: ±1 % Accuracy, Temp Models with 4-20mA Temp. Output: ±0.9°F @ 72°F (±0.3°C @ 25°C) Accuracy, Temp Models with Passive Thermistor Temp Sensor: ±0.4°F @ 77°F (±0.22°C @ 25°C) Hysteresis, RH: ±1% Repeatability, RH: ±0.1% typicalTemperature Limits: -40 to 140°F (-40 to 60°C) Storage Temperature: -40 to 176°F (-40 to 80°C) Compensated Temperature Range, RH: -4 to 140°F (-20 to 60°C) 4-20 mA Loop Powered Models: Power Requirements: 10-35 VDC Output Signal: 4-20 mA 0-10 V Output Models: Power Requirements: 15-35 VDC or 15 –29 VAC Output Signal: 0-10 V @ 5 mA max 0-5 V Output Models: Power Requirements: 10-35 VDC or 10–29 VAC. Output Signal: 0-5 V @ 5 mA max Response Time: 15 seconds Electrical Connections: Removable screw terminal block Drift: <1% RH/year RH Sensor: Capacitance polymer Temperature Sensor: 4-20 mA Output, Solid State Band Gap. Passive Output: 10K @ 25°C Thermistor (Dwyer curve A) Enclosure: ABS Enclosure Rating: Designed to meet NEMA 3S (IP54) Weight: 0.3 oz (8.5 g) Agency Approvals: CE

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Sensor - Smart Fog® S1 - Smart Fog
Reno, NV, USA
Relative Humidity Sensor
Smart Fog® S1
Relative Humidity Sensor Smart Fog® S1
The Smart Fog® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for both temperature and humidity. SPECIFICATIONS Relative Humidity Range: 0 to 100% RHTemperature Range: -40 to 140°F (-40 to 60°C) Accuracy, RH: ±1 % Accuracy, Temp Models with 4-20mA Temp. Output: ±0.9°F @ 72°F (±0.3°C @ 25°C) Accuracy, Temp Models with Passive Thermistor Temp Sensor: ±0.4°F @ 77°F (±0.22°C @ 25°C) Hysteresis, RH: ±1% Repeatability, RH: ±0.1% typicalTemperature Limits: -40 to 140°F (-40 to 60°C) Storage Temperature: -40 to 176°F (-40 to 80°C) Compensated Temperature Range, RH: -4 to 140°F (-20 to 60°C) 4-20 mA Loop Powered Models: Power Requirements: 10-35 VDC Output Signal: 4-20 mA 0-10 V Output Models: Power Requirements: 15-35 VDC or 15 –29 VAC Output Signal: 0-10 V @ 5 mA max 0-5 V Output Models: Power Requirements: 10-35 VDC or 10–29 VAC. Output Signal: 0-5 V @ 5 mA max Response Time: 15 seconds Electrical Connections: Removable screw terminal block Drift: <1% RH/year RH Sensor: Capacitance polymer Temperature Sensor: 4-20 mA Output, Solid State Band Gap. Passive Output: 10K @ 25°C Thermistor (Dwyer curve A) Enclosure: ABS Enclosure Rating: Designed to meet NEMA 3S (IP54) Weight: 0.3 oz (8.5 g) Agency Approvals: CE

The Smart Fog® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output signals for both temperature and humidity.

SPECIFICATIONS

  • Relative Humidity Range: 0 to 100% RHTemperature Range: -40 to 140°F (-40 to 60°C)
  • Accuracy, RH: ±1 %
  • Accuracy, Temp Models with 4-20mA Temp. Output: ±0.9°F @ 72°F (±0.3°C @ 25°C)
  • Accuracy, Temp Models with Passive Thermistor Temp Sensor: ±0.4°F @ 77°F (±0.22°C @ 25°C)
  • Hysteresis, RH: ±1%
  • Repeatability, RH: ±0.1% typicalTemperature Limits: -40 to 140°F (-40 to 60°C)
  • Storage Temperature: -40 to 176°F (-40 to 80°C)
  • Compensated Temperature Range, RH: -4 to 140°F (-20 to 60°C)

4-20 mA Loop Powered Models:

  • Power Requirements: 10-35 VDC
  • Output Signal: 4-20 mA

0-10 V Output Models:

  • Power Requirements: 15-35 VDC or 15 –29 VAC
  • Output Signal: 0-10 V @ 5 mA max

0-5 V Output Models:

  • Power Requirements: 10-35 VDC or 10–29 VAC.
  • Output Signal: 0-5 V @ 5 mA max

Response Time: 15 seconds

Electrical Connections: Removable screw terminal block
Drift: <1% RH/year
RH Sensor: Capacitance polymer
Temperature Sensor: 4-20 mA Output, Solid State Band Gap. Passive

Output: 10K @ 25°C Thermistor (Dwyer curve A)
Enclosure: ABS

Enclosure Rating: Designed to meet NEMA 3S (IP54)
Weight: 0.3 oz (8.5 g)
Agency Approvals: CE

Supplier's Site

Technical Specifications

  Smart Fog
Product Category Moisture Meters
Product Number Smart Fog® S1
Product Name Relative Humidity Sensor
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - HPP845E031R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers