Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety:
Non-Wetting precise humidity control
Elimination of mold, bacteria & dust
No drains, no pumps or fans required
The ES100 humidifiers can be wall mounted or inserted into ducts
ES100-1H
Standard Capacity: 0 to 1.5GPH
Minimum Temperature:50°F
Compressed Air requirement: 2 CFM @ 90 psi
Energy consumption:0.2 kW @ maximum capacity
Advantages
Maintenance free, no moving parts
Fast and simple plug and play installation
4.2 micron droplet size with Smart Fog® equal air spacing technology
Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
Non-clogging mechanism
Modular system fits to any application and size.
Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
Conserve Energy and Water
Safe! Low operating pressure
Eliminate mold, bacteria, viruses and insects
Complete dust suppression (any size partials)
High Quality workmanship, MADE IN THE USA
NO wet spots, Guaranteed
What maintenance is required?
The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.
Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety:
- Non-Wetting precise humidity control
- Elimination of mold, bacteria & dust
- No drains, no pumps or fans required
- The ES100 humidifiers can be wall mounted or inserted into ducts
ES100-1H
- Standard Capacity: 0 to 1.5GPH
- Minimum Temperature:50°F
- Compressed Air requirement: 2 CFM @ 90 psi
- Energy consumption:0.2 kW @ maximum capacity
Advantages
- Maintenance free, no moving parts
- Fast and simple plug and play installation
- 4.2 micron droplet size with Smart Fog® equal air spacing technology
- Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
- Non-clogging mechanism
- Modular system fits to any application and size.
- Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
- Conserve Energy and Water
- Safe! Low operating pressure
- Eliminate mold, bacteria, viruses and insects
- Complete dust suppression (any size partials)
- High Quality workmanship, MADE IN THE USA
- NO wet spots, Guaranteed
What maintenance is required?
The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.