Smart Fog Large Scale Humidifier Unit MS100

Description
For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative cooling with cold fog, the MS100 deliver precise relative humidity control from 1-100% in large spaces and over a wide 45°F to 210°F temperature range. The uniform 4.2 micron droplet size with Smart Fog® equal air spacing technology guarantees no wetting of exposed surfaces. Offering simple plug-and-play installation, this high-quality, maintenance-free unit has no moving parts and also provides complete dust suppression and eliminates mold, bacteria, viruses, and insects. Safe, low pressure operation at 100 psi enables the Smart Fog® MS100 to be mounted in a variety of configurations or be used free-standing and in mobile applications.
Description
For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative cooling with cold fog, the MS100 deliver precise relative humidity control from 1-100% in large spaces and over a wide 45°F to 210°F temperature range. The uniform 4.2 micron droplet size with Smart Fog® equal air spacing technology guarantees no wetting of exposed surfaces. Offering simple plug-and-play installation, this high-quality, maintenance-free unit has no moving parts and also provides complete dust suppression and eliminates mold, bacteria, viruses, and insects. Safe, low pressure operation at 100 psi enables the Smart Fog® MS100 to be mounted in a variety of configurations or be used free-standing and in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
Large Scale Humidifier Unit - MS100 - Smart Fog
Reno, NV, USA
Large Scale Humidifier Unit
MS100
Large Scale Humidifier Unit MS100
For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative cooling with cold fog, the MS100 deliver precise relative humidity control from 1-100% in large spaces and over a wide 45°F to 210°F temperature range. The uniform 4.2 micron droplet size with Smart Fog® equal air spacing technology guarantees no wetting of exposed surfaces. Offering simple plug-and-play installation, this high-quality, maintenance-free unit has no moving parts and also provides complete dust suppression and eliminates mold, bacteria, viruses, and insects. Safe, low pressure operation at 100 psi enables the Smart Fog® MS100 to be mounted in a variety of configurations or be used free-standing and in mobile applications.

For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative cooling with cold fog, the MS100 deliver precise relative humidity control from 1-100% in large spaces and over a wide 45°F to 210°F temperature range. The uniform 4.2 micron droplet size with Smart Fog® equal air spacing technology guarantees no wetting of exposed surfaces.

Offering simple plug-and-play installation, this high-quality, maintenance-free unit has no moving parts and also provides complete dust suppression and eliminates mold, bacteria, viruses, and insects. Safe, low pressure operation at 100 psi enables the Smart Fog® MS100 to be mounted in a variety of configurations or be used free-standing and in mobile applications.

Supplier's Site

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number MS100
Product Name Large Scale Humidifier Unit
Placement Ceiling Mount; Free Standing; In Duct; Portable; Wall Mount
Capacity 13 Pounds / Hour
Control Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Humidifiers for Warm Air Heating Systems -  - Emerson Climate Technologies
Specs
Placement Wall Mount
View Details
IN-DUCT Humidifier - Smart Fog® TS100-1 - Smart Fog
Specs
Placement In Duct
Steam Pressure 100 to 150 psi (70.38 to 106 m H2O)
Control Tolerance 1 +/- %
View Details
High Pressure Humidifier HPH -  - LTG Incorporated
Specs
Placement In Duct
Power Demand 1500 to 15000 watts
General Technology Nozzle
View Details