Smart Fog IN-DUCT Humidifier Smart Fog® TS100-1

Description
Designed for applications that require in-duct installation. With 100% evaporation technology, there is no need for droplet screens, ducts or drains.Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum Temperature: 50°F Compressed Air requirement: 2CFM @100psi-150psi Water pressure requirement: 1 to 100 psi Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.
Datasheet
Description
Designed for applications that require in-duct installation. With 100% evaporation technology, there is no need for droplet screens, ducts or drains.Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum Temperature: 50°F Compressed Air requirement: 2CFM @100psi-150psi Water pressure requirement: 1 to 100 psi Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IN-DUCT Humidifier - Smart Fog® TS100-1 - Smart Fog
Reno, NV, USA
IN-DUCT Humidifier
Smart Fog® TS100-1
IN-DUCT Humidifier Smart Fog® TS100-1
Designed for applications that require in-duct installation. With 100% evaporation technology, there is no need for droplet screens, ducts or drains.Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum Temperature: 50°F Compressed Air requirement: 2CFM @100psi-150psi Water pressure requirement: 1 to 100 psi Advantages Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure Eliminate mold, bacteria, viruses and insects Complete dust suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed What maintenance is required? The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.

Designed for applications that require in-duct installation. With 100% evaporation technology, there is no need for droplet screens, ducts or drains.Using our fully automated energy efficient ES100 System especially designed for simple installation
& low maintenance you’ll be able to achieve the following without increasing utility bills or compromising safety:

  • Non-Wetting precise humidity control
  • Elimination of mold, bacteria & dust
  • No drains, no pumps or fans required
  • The ES100 humidifiers can be wall mounted or inserted into ducts

TS100-1

  • Capacity: 0 to 1.5GPH
  • Minimum Temperature: 50°F
  • Compressed Air requirement: 2CFM @100psi-150psi
  • Water pressure requirement: 1 to 100 psi

Advantages

  • Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • 4.2 micron droplet size with Smart Fog® equal air spacing technology
  • Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
  • Non-clogging mechanism
  • Modular system fits to any application and size.
  • Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
  • Conserve Energy and Water
  • Safe! Low operating pressure
  • Eliminate mold, bacteria, viruses and insects
  • Complete dust suppression (any size partials)
  • High Quality workmanship, MADE IN THE USA
  • NO wet spots, Guaranteed

What maintenance is required?

The Smart Fog ES100 humidifier does not require any maintenance and does not contain any moving parts. The only maintenance required on the ES100 System is, replacing the filter elements in the ES100PB once every two years.

Supplier's Site Datasheet

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number Smart Fog® TS100-1
Product Name IN-DUCT Humidifier
Placement In Duct
Steam Pressure 100 to 150 psi (70.38 to 106 m H2O)
Control Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Humidifiers for Warm Air Heating Systems -  - Emerson Climate Technologies
Specs
Placement Wall Mount
View Details
Direct Space Humidifier - Smart Fog® ES100-2 - Smart Fog
Specs
Placement In Duct; Wall Mount
Power Demand 400 watts
Steam Pressure 90 psi (63.34 m H2O)
View Details
High Pressure Humidifier HPH -  - LTG Incorporated
Specs
Placement In Duct
Power Demand 1500 to 15000 watts
General Technology Nozzle
View Details