Smart Fog Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit CPLC-1

Description
Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely Maintenance free, no moving parts Fast and simple plug and play installation High Quality workmanship, MADE IN THE US Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 1 Zone Electrical Requirements: Primary Voltage: 120 V Power Demand: 2.5 A Unit Dimention: 15 in (38.4 cm) H x 11 in (28.3 cm) W x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.
Datasheet
Description
Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely Maintenance free, no moving parts Fast and simple plug and play installation High Quality workmanship, MADE IN THE US Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 1 Zone Electrical Requirements: Primary Voltage: 120 V Power Demand: 2.5 A Unit Dimention: 15 in (38.4 cm) H x 11 in (28.3 cm) W x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit - CPLC-1 - Smart Fog
Reno, NV, USA
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit
CPLC-1
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit CPLC-1
Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely Maintenance free, no moving parts Fast and simple plug and play installation High Quality workmanship, MADE IN THE US Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 1 Zone Electrical Requirements: Primary Voltage: 120 V Power Demand: 2.5 A Unit Dimention: 15 in (38.4 cm) H x 11 in (28.3 cm) W x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.

Smart Fog® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality.

Product Advantages:

  • Competely Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • High Quality workmanship, MADE IN THE US

Unit Placement Options:

  • Free Standing
  • Air Handling
  • Ceiling Mount
  • Portable
  • Wall Mount

Capacity:

  • Coverage Capacity: 1 Zone

Electrical Requirements:

  • Primary Voltage: 120 V
  • Power Demand: 2.5 A

Unit Dimention: 15 in (38.4 cm) H x 11 in (28.3 cm) W x 6 in (16.0 cm) D

Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.

Supplier's Site Datasheet

Technical Specifications

  Smart Fog
Product Category Universal Process Controllers
Product Number CPLC-1
Product Name Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit
Controller Type Environmental; Humidity; Temperature
Control Nonlinear
Features PLC
Form Factor Chassis; Stand-Alone
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details