Small PC Computers Sealed Industrial Keyboard SK135

Description
The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer with two mouse buttons. Available with PS/2 or USB interface. Key Features 88 keys with compact size Watertight NEMA 4 enclosure Extreme temperature tolerance: -40°C to +85°C (-40°F to +185°F) PS/2 and USB models available Wipeable design for easy cleaning Durable legends Integrated pressure-sensitive pointer Dimmable backlighting Rear Mounting Studs (M4x4) Bezel/Lip for panel mounting
Description
The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer with two mouse buttons. Available with PS/2 or USB interface. Key Features 88 keys with compact size Watertight NEMA 4 enclosure Extreme temperature tolerance: -40°C to +85°C (-40°F to +185°F) PS/2 and USB models available Wipeable design for easy cleaning Durable legends Integrated pressure-sensitive pointer Dimmable backlighting Rear Mounting Studs (M4x4) Bezel/Lip for panel mounting

Suppliers

Company
Product
Description
Supplier Links
Sealed Industrial Keyboard - SK135 - Small PC Computers
Clearwater, FL, USA
Sealed Industrial Keyboard
SK135
Sealed Industrial Keyboard SK135
The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer with two mouse buttons. Available with PS/2 or USB interface. Key Features 88 keys with compact size Watertight NEMA 4 enclosure Extreme temperature tolerance: -40°C to +85°C (-40°F to +185°F) PS/2 and USB models available Wipeable design for easy cleaning Durable legends Integrated pressure-sensitive pointer Dimmable backlighting Rear Mounting Studs (M4x4) Bezel/Lip for panel mounting

The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer with two mouse buttons. Available with PS/2 or USB interface.

Key Features

  • 88 keys with compact size
  • Watertight NEMA 4 enclosure
  • Extreme temperature tolerance: -40°C to +85°C (-40°F to +185°F)
  • PS/2 and USB models available
  • Wipeable design for easy cleaning
  • Durable legends
  • Integrated pressure-sensitive pointer
  • Dimmable backlighting
  • Rear Mounting Studs (M4x4)
  • Bezel/Lip for panel mounting
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Industrial Keyboards
Product Number SK135
Product Name Sealed Industrial Keyboard
Applications Industrial
Additional Features Touchpad
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KB-104U-MS-US-B-ND - DigiKey
Specs
Applications Commercial
Connection Cable
Interface USB
View Details
Keyboards - 163294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
1U Rack Mount Keyboard - SRK145 - Small PC Computers
Specs
Applications Industrial
Additional Features Touchpad
Mounting Rack drawer or rack mounted
View Details