Small PC Computers 10.4" Sunlight Readable LCD Touch Screen Model SED104HBT

Description
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Sunlight Readable LCD Touch Screen
Model SED104HBT
10.4" Sunlight Readable LCD Touch Screen Model SED104HBT
The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" Transflective TFT LCD Displa High Bright Sunlight/Daylight readable. Auto light sensor or manual brightness adjustments HD15 VGA, S-Video & Composite inputs Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED104HBT is a High Bright 10.4 " touch screen lcd display using a Transflective Display. Transflective displays allow the natural ambient light to pass through the LCD panel and be reflected thus the display brightness increases as the ambient light increases. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 10.4" Transflective TFT LCD Displa
  • High Bright Sunlight/Daylight readable.
  • Auto light sensor or manual brightness adjustments
  • HD15 VGA, S-Video & Composite inputs
  • Front Panel Controls (OSD )
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • Supports Vehicle Power connection (10-14.5V DC)
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SED104HBT
Product Name 10.4" Sunlight Readable LCD Touch Screen
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; S-Video; VGA
Screen Resolution SVGA (800 x 600)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
KVM - G-PRDC-1W19TP - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types USB; VGA; VGA
View Details
17
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details