Small PC Computers 8.4" Sunlight Readable LCD Touch Screen Model SED084HB

Description
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
8.4
Clearwater, FL, USA
8.4" Sunlight Readable LCD Touch Screen
Model SED084HB
8.4" Sunlight Readable LCD Touch Screen Model SED084HB
The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 8.4" TFT LCD Display High Bright 800 nit Low Power LED back lighting HD15 VGA Input Front Panel Controls (OSD integrated Touch Screen (USB) Windows/Linux Drivers External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED084HB is a High Bright 8.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 8.4" TFT LCD Display
  • High Bright 800 nit
  • Low Power LED back lighting
  • HD15 VGA Input
  • Front Panel Controls (OSD
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SED084HB
Product Name 8.4" Sunlight Readable LCD Touch Screen
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution VGA (640 x 480)
View Details
20
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA
View Details