Small PC Computers Waterproof LCD-PC Model SDC150HB

Description
The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC150HB systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 15" LCD-PC fanless computer Waterproof sealed rugged aluminum chassis integrated Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter
Description
The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC150HB systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 15" LCD-PC fanless computer Waterproof sealed rugged aluminum chassis integrated Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter

Suppliers

Company
Product
Description
Supplier Links
Waterproof LCD-PC - Model SDC150HB - Small PC Computers
Clearwater, FL, USA
Waterproof LCD-PC
Model SDC150HB
Waterproof LCD-PC Model SDC150HB
The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC150HB systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features 15" LCD-PC fanless computer Waterproof sealed rugged aluminum chassis integrated Resistive Touch Screen 32GB Solid State Drive Low Power Consumption Memory to 4GB 3 USB 2.0 ports, LAN port Windows 7 Pro installed and tested Wall / Desk / Arm mounting (VESA 75/100 mm) 12V DC input with external AC Adapter

The SDC150 is a Highbright Sunlight readable 15" LCD-PC designed for reliable operation in wet, dirty environments. The system is waterproof, sealed and ideal for operation in extreme conditions. All of our sealed systems use a unique and specialized heat pipe providing fanless cooling. A solid state drive provides a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC150HB systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems)

Standard Features

  • 15" LCD-PC fanless computer
  • Waterproof sealed rugged aluminum chassis
  • integrated Resistive Touch Screen
  • 32GB Solid State Drive
  • Low Power Consumption
  • Memory to 4GB
  • 3 USB 2.0 ports, LAN port
  • Windows 7 Pro installed and tested
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • 12V DC input with external AC Adapter
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SDC150HB
Product Name Waterproof LCD-PC
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
22
Specs
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details